Quarter Turn Valve SERIES 966N(L) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 3/4", ISO 5211 MOUNTING PAD 966N-3/4

Description
• SERIES 966N (L) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 3/4" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")
Description
• SERIES 966N (L) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 3/4" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")

Suppliers

Company
Product
Description
Supplier Links
SERIES 966N(L) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 3/4", ISO 5211 MOUNTING PAD - 966N-3/4 - Quarter Turn Valve
Dallas, TX, USA
SERIES 966N(L) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 3/4", ISO 5211 MOUNTING PAD
966N-3/4
SERIES 966N(L) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 3/4", ISO 5211 MOUNTING PAD 966N-3/4
• SERIES 966N (L) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 3/4" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")

• SERIES 966N (L) STAINLESS STEEL BALL VALVE
• THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR
• FULL PORT 3/4"
• SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN
• 100% AIR TESTED UNDER WATER AT 80 PSI
• WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 966N-3/4
Product Name SERIES 966N(L) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 3/4", ISO 5211 MOUNTING PAD
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 162981955 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-411-0/100 - Parker Sporlan Division
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
32mm BACOSOL - 04-211-207-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details