Quarter Turn Valve SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 2" 365N-2

Description
• SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN • STANDAR PORT 2", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 365N, 90° WITH OFF POSITION • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL • PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE • PTFE SEATS AND DOUBLE O-RING STEM PACKING
Description
• SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN • STANDAR PORT 2", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 365N, 90° WITH OFF POSITION • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL • PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE • PTFE SEATS AND DOUBLE O-RING STEM PACKING

Suppliers

Company
Product
Description
Supplier Links
SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 2" - 365N-2 - Quarter Turn Valve
Dallas, TX, USA
SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 2"
365N-2
SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 2" 365N-2
• SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN • STANDAR PORT 2", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 365N, 90° WITH OFF POSITION • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL • PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE • PTFE SEATS AND DOUBLE O-RING STEM PACKING

• SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR
• LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN
• STANDAR PORT 2", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP
• MODEL 365N, 90° WITH OFF POSITION
• TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL
• PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE
• PTFE SEATS AND DOUBLE O-RING STEM PACKING

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 365N-2
Product Name SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 2"
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Universal Mount Manual Valves - Series BT 646 - Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC; PVDF
Media Corrosive or High Purity Applications
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SNE-5-CP100 5X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-407A/ R-407C/ R-407F
Valve Size 0.62 inch (15.87 mm)
View Details
8mm CHIPSOL MS - 14-213EM01-B5+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details