Quarter Turn Valve STAINLESS STEEL-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC S2CD14-D-0

Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 3" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC
Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 3" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC - S2CD14-D-0 - Quarter Turn Valve
Dallas, TX, USA
STAINLESS STEEL-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC
S2CD14-D-0
STAINLESS STEEL-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC S2CD14-D-0
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 3" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC

• STAINLESS STEEL FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH
• DOUBLE ACTING
• 3" NPTF BALL VALVE
• SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S2CD14-D-0
Product Name STAINLESS STEEL-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Bolted In-Line Valve - VVA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 101468030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 3.15 inch (80.00 mm)
View Details
10-32 Port, Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details