Quarter Turn Valve SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1", 2 WAY WITH STAINLESS STEEL BALL AND STEM 700056-1

Description
• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 1" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER
Description
• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 1" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER

Suppliers

Company
Product
Description
Supplier Links
SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1", 2 WAY WITH STAINLESS STEEL BALL AND STEM - 700056-1 - Quarter Turn Valve
Dallas, TX, USA
SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1", 2 WAY WITH STAINLESS STEEL BALL AND STEM
700056-1
SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1", 2 WAY WITH STAINLESS STEEL BALL AND STEM 700056-1
• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 1" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER

• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM
• 2-WAY, FULL PORT SIZE 1"
• BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM
• PTFE SEATS, SEALS AND THRUST WASHER

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 700056-1
Product Name SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1", 2 WAY WITH STAINLESS STEEL BALL AND STEM
Valve Type Ball
Primary Material Stainless Steel; Steel
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details
22mm INTERSOL - 09-311I-01430+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.40 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Valve, Pressure Relief, 200 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details