Quarter Turn Valve SERIES 966N(L) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 1-1/2", ISO 5211 MOUNTING PAD 966N-1-1/2

Description
• SERIES 966N (L) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 1-1/2" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")
Description
• SERIES 966N (L) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 1-1/2" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")

Suppliers

Company
Product
Description
Supplier Links
SERIES 966N(L) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 1-1/2", ISO 5211 MOUNTING PAD - 966N-1-1/2 - Quarter Turn Valve
Dallas, TX, USA
SERIES 966N(L) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 1-1/2", ISO 5211 MOUNTING PAD
966N-1-1/2
SERIES 966N(L) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 1-1/2", ISO 5211 MOUNTING PAD 966N-1-1/2
• SERIES 966N (L) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 1-1/2" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")

• SERIES 966N (L) STAINLESS STEEL BALL VALVE
• THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR
• FULL PORT 1-1/2"
• SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN
• 100% AIR TESTED UNDER WATER AT 80 PSI
• WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 966N-1-1/2
Product Name SERIES 966N(L) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 1-1/2", ISO 5211 MOUNTING PAD
Valve Type Ball
Primary Material Stainless Steel
Valve Size 1.50 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 162984613 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Diaphragm
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SV-3-C 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.50 inch (12.70 mm)
View Details
Rotary shear valve, 8 port, 2 position - VD08021PKPKPK0051 - IMI Life Science
Specs
Maximum Pressure ? to 493.13 psi (? to 347 m H2O)
Number of Ports 8
View Details