Quarter Turn Valve SERIES 956N STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 3/8", ISO 5211 MOUNTING PAD 956N-3/8

Description
• SERIES 955N (T) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 3/8" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")
Description
• SERIES 955N (T) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 3/8" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")

Suppliers

Company
Product
Description
Supplier Links
SERIES 956N STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 3/8", ISO 5211 MOUNTING PAD - 956N-3/8 - Quarter Turn Valve
Dallas, TX, USA
SERIES 956N STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 3/8", ISO 5211 MOUNTING PAD
956N-3/8
SERIES 956N STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 3/8", ISO 5211 MOUNTING PAD 956N-3/8
• SERIES 955N (T) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 3/8" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")

• SERIES 955N (T) STAINLESS STEEL BALL VALVE
• THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR
• FULL PORT 3/8"
• SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN
• 100% AIR TESTED UNDER WATER AT 80 PSI
• WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 956N-3/8
Product Name SERIES 956N STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 3/8", ISO 5211 MOUNTING PAD
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 1616005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Two-Stage High Pressure Piston Regulator - PR3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Flow Control Valve - JFC-2A - Clippard
Specs
Valve Type Needle
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details