Quarter Turn Valve BRASS 3-WAY 3/8" NPTF ELECTRIC ACTUATED 365N BALL VALVE-120/60 VOLT AC B3LE03-0-6

Description
BRASS 3-WAY 3/8" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC
Description
BRASS 3-WAY 3/8" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC

Suppliers

Company
Product
Description
Supplier Links
BRASS 3-WAY 3/8" NPTF ELECTRIC ACTUATED 365N BALL VALVE-120/60 VOLT AC - B3LE03-0-6 - Quarter Turn Valve
Dallas, TX, USA
BRASS 3-WAY 3/8" NPTF ELECTRIC ACTUATED 365N BALL VALVE-120/60 VOLT AC
B3LE03-0-6
BRASS 3-WAY 3/8" NPTF ELECTRIC ACTUATED 365N BALL VALVE-120/60 VOLT AC B3LE03-0-6
BRASS 3-WAY 3/8" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC

BRASS 3-WAY 3/8" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B3LE03-0-6
Product Name BRASS 3-WAY 3/8" NPTF ELECTRIC ACTUATED 365N BALL VALVE-120/60 VOLT AC
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP-100-SS-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Wafer Silent Check Valves - DFT® WLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details