Quarter Turn Valve SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 3/8", 2 WAY WITH STAINLESS STEEL BALL AND STEM 700056-3/8

Description
• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 3/8" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER
Description
• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 3/8" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER

Suppliers

Company
Product
Description
Supplier Links
SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 3/8", 2 WAY WITH STAINLESS STEEL BALL AND STEM - 700056-3/8 - Quarter Turn Valve
Dallas, TX, USA
SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 3/8", 2 WAY WITH STAINLESS STEEL BALL AND STEM
700056-3/8
SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 3/8", 2 WAY WITH STAINLESS STEEL BALL AND STEM 700056-3/8
• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 3/8" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER

• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM
• 2-WAY, FULL PORT SIZE 3/8"
• BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM
• PTFE SEATS, SEALS AND THRUST WASHER

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 700056-3/8
Product Name SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 3/8", 2 WAY WITH STAINLESS STEEL BALL AND STEM
Valve Type Ball
Primary Material Stainless Steel; Steel
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 162983925 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Diaphragm
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SV-10-C 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.50 inch (12.70 mm)
View Details
16mm FLATPROP - 12-216C-01-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details