Quarter Turn Valve BRASS, 3" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN B2CS14-0-0

Description
BRASS AIR ACTUATED BALL VALVE 2-WAY NC-SPRING RETURN 3" NPTF
Description
BRASS AIR ACTUATED BALL VALVE 2-WAY NC-SPRING RETURN 3" NPTF

Suppliers

Company
Product
Description
Supplier Links
BRASS, 3" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN - B2CS14-0-0 - Quarter Turn Valve
Dallas, TX, USA
BRASS, 3" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN
B2CS14-0-0
BRASS, 3" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN B2CS14-0-0
BRASS AIR ACTUATED BALL VALVE 2-WAY NC-SPRING RETURN 3" NPTF

BRASS AIR ACTUATED BALL VALVE
2-WAY NC-SPRING RETURN 3" NPTF

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CS14-0-0
Product Name BRASS, 3" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Automatic Shutoff Valve - BSR - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Shut Off
Primary Material PVC (optional feature); PP (optional feature)
Media Pure Liquids, Acids, Caustics; Chemical
View Details
Isolation Ball Valves - Sporlan EBV Series -  - Parker Sporlan Division
Specs
Valve Type Ball
Media Suitable for Class A1 refrigerants: HFC, HCFC, HFO (nontoxic and nonflammable), and CO₂.
Valve Size 0.62 inch (15.87 mm)
View Details
10mm PICOSOL - 11-221PI011H1+1111+AYR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details