Quarter Turn Valve SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 4", 600WOG, WITH STEEL HANDLE 171N-4

Description
• BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 4", LEVER HANDLE • TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP • BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL • PTFE SEATS, SEALS AND THRUST WASHER • ADJUSTABLE STEM PACKING
Description
• BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 4", LEVER HANDLE • TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP • BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL • PTFE SEATS, SEALS AND THRUST WASHER • ADJUSTABLE STEM PACKING

Suppliers

Company
Product
Description
Supplier Links
SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 4", 600WOG, WITH STEEL HANDLE - 171N-4 - Quarter Turn Valve
Dallas, TX, USA
SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 4", 600WOG, WITH STEEL HANDLE
171N-4
SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 4", 600WOG, WITH STEEL HANDLE 171N-4
• BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 4", LEVER HANDLE • TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP • BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL • PTFE SEATS, SEALS AND THRUST WASHER • ADJUSTABLE STEM PACKING

• BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 4", LEVER HANDLE
• TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP
• BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL
• PTFE SEATS, SEALS AND THRUST WASHER
• ADJUSTABLE STEM PACKING

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 171N-4
Product Name SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 4", 600WOG, WITH STEEL HANDLE
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 162981391 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
View Details
Thermostatic Expansion Valve - Sporlan - Type SBF - SBFS-A-ZP 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.38 inch (9.52 mm)
View Details
15mm MICROSOL - 01-221P204-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details