Quarter Turn Valve SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1-1/4", 2 WAY WITH STAINLESS STEEL BALL AND STEM 700056-1-1/4

Description
• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 1-1/4" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER
Description
• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 1-1/4" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER

Suppliers

Company
Product
Description
Supplier Links
SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1-1/4", 2 WAY WITH STAINLESS STEEL BALL AND STEM - 700056-1-1/4 - Quarter Turn Valve
Dallas, TX, USA
SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1-1/4", 2 WAY WITH STAINLESS STEEL BALL AND STEM
700056-1-1/4
SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1-1/4", 2 WAY WITH STAINLESS STEEL BALL AND STEM 700056-1-1/4
• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 1-1/4" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER

• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM
• 2-WAY, FULL PORT SIZE 1-1/4"
• BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM
• PTFE SEATS, SEALS AND THRUST WASHER

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 700056-1-1/4
Product Name SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1-1/4", 2 WAY WITH STAINLESS STEEL BALL AND STEM
Valve Type Ball
Primary Material Stainless Steel; Steel
Valve Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Subsea Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Actuation Manual
View Details
VALVES - BP-075-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Silent Check Valves - DFT® GLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details