Quarter Turn Valve SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1-1/2", 2 WAY WITH STAINLESS STEEL BALL AND STEM 700056-1-1/2

Description
• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 1-1/2" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER
Description
• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 1-1/2" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER

Suppliers

Company
Product
Description
Supplier Links
SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1-1/2", 2 WAY WITH STAINLESS STEEL BALL AND STEM - 700056-1-1/2 - Quarter Turn Valve
Dallas, TX, USA
SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1-1/2", 2 WAY WITH STAINLESS STEEL BALL AND STEM
700056-1-1/2
SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1-1/2", 2 WAY WITH STAINLESS STEEL BALL AND STEM 700056-1-1/2
• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 1-1/2" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER

• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM
• 2-WAY, FULL PORT SIZE 1-1/2"
• BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM
• PTFE SEATS, SEALS AND THRUST WASHER

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 700056-1-1/2
Product Name SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1-1/2", 2 WAY WITH STAINLESS STEEL BALL AND STEM
Valve Type Ball
Primary Material Stainless Steel; Steel
Valve Size 1.50 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valve - CKS - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check; Self-Closing Check Valve
Primary Material PVC; PP (optional feature); PVDF (optional feature)
Media Acids, Caustics, Chlorine Solutions
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-417S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
10mm PICOSOL - 11-211PI01-H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details