Quarter Turn Valve STAINLESS STEEL-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC S2CD14-B-0

Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 3" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 3" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC - S2CD14-B-0 - Quarter Turn Valve
Dallas, TX, USA
STAINLESS STEEL-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC
S2CD14-B-0
STAINLESS STEEL-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC S2CD14-B-0
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 3" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

• STAINLESS STEEL FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH
• DOUBLE ACTING
• 3" NPTF BALL VALVE
• SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S2CD14-B-0
Product Name STAINLESS STEEL-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 163021303 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-29E-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Electric Open Feature
View Details
15mm MICROSOL IS - 01-311P-00-H0+H012004+BDH - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details