SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR
LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN
STANDAR PORT 1-1/2", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP
MODEL 365N, 90° WITH OFF POSITION
TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL
PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE
PTFE SEATS AND DOUBLE O-RING STEM PACKING
| Quarter Turn Valve | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 365N-1-1/2 |
| Product Name | SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 1-1/2" |
| Valve Type | Ball |