Quarter Turn Valve SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 1/2" 365N-1/2

Description
• SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN • STANDAR PORT 1/2", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 365N, 90° WITH OFF POSITION • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL • PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE • PTFE SEATS AND DOUBLE O-RING STEM PACKING
Description
• SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN • STANDAR PORT 1/2", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 365N, 90° WITH OFF POSITION • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL • PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE • PTFE SEATS AND DOUBLE O-RING STEM PACKING

Suppliers

Company
Product
Description
Supplier Links
SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 1/2" - 365N-1/2 - Quarter Turn Valve
Dallas, TX, USA
SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 1/2"
365N-1/2
SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 1/2" 365N-1/2
• SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN • STANDAR PORT 1/2", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 365N, 90° WITH OFF POSITION • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL • PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE • PTFE SEATS AND DOUBLE O-RING STEM PACKING

• SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR
• LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN
• STANDAR PORT 1/2", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP
• MODEL 365N, 90° WITH OFF POSITION
• TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL
• PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE
• PTFE SEATS AND DOUBLE O-RING STEM PACKING

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 365N-1/2
Product Name SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 1/2"
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Electric Actuated Ball Valves - Series EBT - Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC
Media Corrosive or High Purity Applications
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-21-GA LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1151 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details