Quarter Turn Valve SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 1", 600WOG, WITH STEEL HANDLE 171N-1

Description
• BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 1", LEVER HANDLE • TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP • BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL • PTFE SEATS, SEALS AND THRUST WASHER • ADJUSTABLE STEM PACKING
Description
• BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 1", LEVER HANDLE • TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP • BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL • PTFE SEATS, SEALS AND THRUST WASHER • ADJUSTABLE STEM PACKING

Suppliers

Company
Product
Description
Supplier Links
SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 1", 600WOG, WITH STEEL HANDLE - 171N-1 - Quarter Turn Valve
Dallas, TX, USA
SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 1", 600WOG, WITH STEEL HANDLE
171N-1
SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 1", 600WOG, WITH STEEL HANDLE 171N-1
• BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 1", LEVER HANDLE • TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP • BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL • PTFE SEATS, SEALS AND THRUST WASHER • ADJUSTABLE STEM PACKING

• BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 1", LEVER HANDLE
• TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP
• BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL
• PTFE SEATS, SEALS AND THRUST WASHER
• ADJUSTABLE STEM PACKING

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 171N-1
Product Name SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 1", 600WOG, WITH STEEL HANDLE
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 163019572 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details
Sporlan Oil Level Control Components - AOL-R - Parker Sporlan Division
Specs
Valve Type Control Valve
View Details
22mm INTERSOL - 09-321I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details