Quarter Turn Valve BRASS-2WAY NC-DOUBLE ACTING 1/2" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH EXPLOSION PROOF B2CD04-D-3

Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 1/2" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC • EPI 2-SWITCH EXPLOSION PROOF
Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 1/2" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC • EPI 2-SWITCH EXPLOSION PROOF

Suppliers

Company
Product
Description
Supplier Links
BRASS-2WAY NC-DOUBLE ACTING 1/2" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH EXPLOSION PROOF - B2CD04-D-3 - Quarter Turn Valve
Dallas, TX, USA
BRASS-2WAY NC-DOUBLE ACTING 1/2" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH EXPLOSION PROOF
B2CD04-D-3
BRASS-2WAY NC-DOUBLE ACTING 1/2" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH EXPLOSION PROOF B2CD04-D-3
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 1/2" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC • EPI 2-SWITCH EXPLOSION PROOF

• BRASS FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH
• DOUBLE ACTING
• 1/2" NPTF BALL VALVE
• SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC
• EPI 2-SWITCH EXPLOSION PROOF

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CD04-D-3
Product Name BRASS-2WAY NC-DOUBLE ACTING 1/2" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH EXPLOSION PROOF
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP-100-PP-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Check Valve - DFT® PDC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details