Quarter Turn Valve BRASS, 2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC B2CS10-B-0

Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

Suppliers

Company
Product
Description
Supplier Links
BRASS, 2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC - B2CS10-B-0 - Quarter Turn Valve
Dallas, TX, USA
BRASS, 2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC
B2CS10-B-0
BRASS, 2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC B2CS10-B-0
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

• BRASS FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH,
• SPRING RETURN
• 2" NPTF BALL VALVE
• SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CS10-B-0
Product Name BRASS, 2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

In-Line Rolling Diaphragm Relief Valve - RVDM - Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Corrosive, High Purity Liquids
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQ BODY 3VX4 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BEH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details