Quarter Turn Valve BRASS-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE B2CD14-0-0

Description
BRASS 2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE
Description
BRASS 2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE

Suppliers

Company
Product
Description
Supplier Links
BRASS-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE - B2CD14-0-0 - Quarter Turn Valve
Dallas, TX, USA
BRASS-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE
B2CD14-0-0
BRASS-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE B2CD14-0-0
BRASS 2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE

BRASS 2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CD14-0-0
Product Name BRASS-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Angle Pressure Relief Valve - RVT - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief
Primary Material PVC; CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Acids, Highly Corrosive Liquids
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-6-ZP 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BEH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details