Quarter Turn Valve BRASS-2 WAY NC-SPRING RETURN 1" NPTF BALL VALVE B2CS06-0-0

Description
BRASS 2-WAY NC SPRING RETURN 1" NPTF BALL VALVE
Description
BRASS 2-WAY NC SPRING RETURN 1" NPTF BALL VALVE

Suppliers

Company
Product
Description
Supplier Links
BRASS-2 WAY NC-SPRING RETURN 1" NPTF BALL VALVE - B2CS06-0-0 - Quarter Turn Valve
Dallas, TX, USA
BRASS-2 WAY NC-SPRING RETURN 1" NPTF BALL VALVE
B2CS06-0-0
BRASS-2 WAY NC-SPRING RETURN 1" NPTF BALL VALVE B2CS06-0-0
BRASS 2-WAY NC SPRING RETURN 1" NPTF BALL VALVE

BRASS 2-WAY NC SPRING RETURN 1" NPTF BALL VALVE

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CS06-0-0
Product Name BRASS-2 WAY NC-SPRING RETURN 1" NPTF BALL VALVE
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-15-CP60 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
16mm FLATPROP - 12-216C-02-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details