Quarter Turn Valve BRASS, 2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE B2CS10-B-1

Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC • EPI - 2-SWITCH GENERAL PURPOSE
Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC • EPI - 2-SWITCH GENERAL PURPOSE

Suppliers

Company
Product
Description
Supplier Links
BRASS, 2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE - B2CS10-B-1 - Quarter Turn Valve
Dallas, TX, USA
BRASS, 2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE
B2CS10-B-1
BRASS, 2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE B2CS10-B-1
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC • EPI - 2-SWITCH GENERAL PURPOSE

• BRASS FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH,
• SPRING RETURN
• 2" NPTF BALL VALVE
• SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
• EPI - 2-SWITCH GENERAL PURPOSE

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CS10-B-1
Product Name BRASS, 2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 1603030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 3.00 inch (76.20 mm)
View Details
10-32 Thread Non-Venting, Slide Sleeve Valve - MSV-N - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
15 mm Miniature Electronic Valve - E215E-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details