Quarter Turn Valve STAINLESS STEEL-2WAY NC-DOUBLE ACTING 1" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE S2CD06-B-1

Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 1" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC • EPI 2-SWITCH GENERAL PURPOSE
Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 1" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC • EPI 2-SWITCH GENERAL PURPOSE

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL-2WAY NC-DOUBLE ACTING 1" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE - S2CD06-B-1 - Quarter Turn Valve
Dallas, TX, USA
STAINLESS STEEL-2WAY NC-DOUBLE ACTING 1" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE
S2CD06-B-1
STAINLESS STEEL-2WAY NC-DOUBLE ACTING 1" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE S2CD06-B-1
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 1" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC • EPI 2-SWITCH GENERAL PURPOSE

• STAINLESS STEEL FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH
• DOUBLE ACTING
• 1" NPTF BALL VALVE
• SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
• EPI 2-SWITCH GENERAL PURPOSE

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S2CD06-B-1
Product Name STAINLESS STEEL-2WAY NC-DOUBLE ACTING 1" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Full Shut-Off Ultrapure Pressure Regulator - UPRS - Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 1.50 to 2.00 inch (38.10 to 50.80 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type SBF - SBFVE-B-ZP40 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.38 inch (9.52 mm)
View Details
22mm INTERSOL - 09-311I-02-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details