Quarter Turn Valve SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 3/8" 365N-3/8

Description
• SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN • STANDAR PORT 3/8", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 365N, 90° WITH OFF POSITION • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL • PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE • PTFE SEATS AND DOUBLE O-RING STEM PACKING
Description
• SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN • STANDAR PORT 3/8", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 365N, 90° WITH OFF POSITION • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL • PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE • PTFE SEATS AND DOUBLE O-RING STEM PACKING

Suppliers

Company
Product
Description
Supplier Links
SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 3/8" - 365N-3/8 - Quarter Turn Valve
Dallas, TX, USA
SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 3/8"
365N-3/8
SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 3/8" 365N-3/8
• SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN • STANDAR PORT 3/8", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 365N, 90° WITH OFF POSITION • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL • PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE • PTFE SEATS AND DOUBLE O-RING STEM PACKING

• SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR
• LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN
• STANDAR PORT 3/8", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP
• MODEL 365N, 90° WITH OFF POSITION
• TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL
• PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE
• PTFE SEATS AND DOUBLE O-RING STEM PACKING

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 365N-3/8
Product Name SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 3/8"
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® E - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal
Media Water; Gas
View Details
32mm BACOSOL - 04-211-205-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Pressure Monitoring Valve Assembly - 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Connection Description Quick Connect
View Details
Willamette Cone Valve (VMC) -  - DeZURIK, Inc.
Specs
Valve Type Cone
View Details