RBC Bearings Datasheets for Cam Followers

Cam followers or track rollers are rolling element bearings with either an integral stud or an inseparable inner ring for yoke mounting on a pin or shaft.
Cam Followers: Learn more

Page: 1 2
Product Name Notes
H32
S24
S64
RBC Caged Roller Follower with 2 Seals
RBC Caged Roller Follower
RBC Chain Sheave
RBC produces a full line of cam followers from 1/2 to 10 inch outside diameter sizes. Technical innovation and cost-saving features have distinguished RBC cam followers from competitors. Contact RBC...
The Patented RBC Roller ® is the leading cost-saver in the industry. This long-life cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC...
The Patented RBC Roller ® Yoke Roller cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller...
This Crowned HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower...
This Crowned RBC Heavy Stud Cam Followers is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded...
This Crowned RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring...
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring...
This Heavy Stud RBC HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This...
This HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has...
This NBC series bearing is designed primarily to carry heavy loads. It is a non-separable unit, comprising of an inner ring, outer ring, needle rollers, and retaining washers which are...
This NBE series bearing is designed primarily to carry heavy static loads, and will also handle oscillation or slow rotation. It is a non-separable, self-aligning unit comprising of an inner...
This NBF series bearing is designed for use as track rollers to withstand heavy rolling loads. It is a non-separable unit comprising an inner ring, a single row of needle...
This NBK series bearing is designed primarily to carry heavy static loads, and will also handle oscillation or slow rotation. It is a non-separable, self-aligning unit comprising of an inner...
This NBL series bearing is designed for use as track rollers to withstand heavy rolling loads. It is a non-separable unit comprising an inner ring, a double row of needle...
This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud...
This RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring load...
This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings
This RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, has a standard threaded stud, and is designed to accommodate moderate loads.
This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use...

Next >>