S64LW -- CAM FOLLOWERS & YOKE ROLLERS
RBC Bearings
Cam Followers & Yoke Rollers
S64LW
Description
Stud Type Cam Follower
-
Pacific International Bearing, Inc.
Datasheet
Description
Stud Type Cam Follower
Datasheet
Suppliers
Cam Followers & Yoke Rollers
S64LW
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
S64LW |
|
Product Name
|
Cam Followers & Yoke Rollers |
|
Type
|
Stud
|
|
Load Rating
|
9600 lbs (4354 kg)
|
|
Features
|
Sealed
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Stud
Speed Limit
3400 rpm
Outside Diameter
1.5 inch (38.1 mm)
View Details
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Bearing Surface
Crowned
Design Units
Inch
View Details
Accurate Bushing Company, Inc.
Type
Stud; Yoke
Bearing Surface
Crowned
Bearing Material
Stainless
View Details
Bearing Surface
Separable Type
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details