RBC Bearings S 20 LW

Description
This HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads.
Datasheet
Description
This HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S 20 LW -  - RBC Bearings
Oxford, CT, USA
S 20 LW
S 20 LW
This HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads.

This HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name S 20 LW
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 960 lbs (435 kg)
Speed Limit 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 2 1/2 Inch Cam Follower with 2 1/4 Inch Stainless Steel Stud - S7NSRY-100250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 855 lbs (388 kg)
Outside Diameter 2.5 inch (63.5 mm)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-2-3/4-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Standard Steel Hex Cam Followers - CF-1 7/8-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 6385 lbs (2896 kg)
View Details
Rotation - Cam Follower - CFH6-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details