RBC Bearings H 40

Description
This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is unsealed.
Datasheet
Description
This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is unsealed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H 40 -  - RBC Bearings
Oxford, CT, USA
H 40
H 40
This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is unsealed.

This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is unsealed.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name H 40
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 3400 lbs (1542 kg)
Speed Limit 3900 rpm
Unlock Full Specs
to access all available technical data

Similar Products

23 mm L, 26 mm Roller Dia., 10 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV26 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 1.02 inch (26 mm)
View Details
Heavy Stud Cam Follower Hex Drive - CFH 1 1/2 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 4840 lbs (2195 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-7/8 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.8750 inch (22.22 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
Rotation - Roller Follower - NAST17ZZUUR - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details