RBC Bearings CH 20 L

Description
This Crowned RBC Heavy Stud Cam Followers is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Description
This Crowned RBC Heavy Stud Cam Followers is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet
Datasheet Summary
Powered by GS/AI

The CH 20 L from RBC Bearings is a heavy stud cam follower designed for applications that require enhanced stud strength, particularly under high loading or shock loads. It features a flathead screwdriver slot for easy installation and a threaded stud for secure mounting. The sealed design helps protect against contaminants, ensuring longevity and reliability in operation. The crowned outer ring allows for improved tolerance to misalignment, making it suitable for use with curved or circular tracks. This cam follower is part of a broader range of RBC cam followers, which are known for their durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The CH 20 L from RBC Bearings is a heavy stud cam follower designed for applications that require enhanced stud strength, particularly under high loading or shock loads. It features a flathead screwdriver slot for easy installation and a threaded stud for secure mounting. The sealed design helps protect against contaminants, ensuring longevity and reliability in operation. The crowned outer ring allows for improved tolerance to misalignment, making it suitable for use with curved or circular tracks. This cam follower is part of a broader range of RBC cam followers, which are known for their durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
CH 20 L -  - RBC Bearings
Oxford, CT, USA
CH 20 L
CH 20 L
This Crowned RBC Heavy Stud Cam Followers is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

This Crowned RBC Heavy Stud Cam Followers is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name CH 20 L
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 880 lbs (399 kg)
Speed Limit 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

25 mm L, 30 mm Roller Dia., 12 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4500 rpm
Outside Diameter 1.18 inch (30 mm)
View Details
Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 2 3/4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-3-1/2-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 29660 lbs (13451 kg)
Bearing Material Steel
View Details
Rotation - Cam Follower - CF18R-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details