RBC Bearings H 44 LW

Description
This Heavy Stud RBC HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower is sealed and designed to provide additional stud strength for applications with high loading or shock loads.
Datasheet
Description
This Heavy Stud RBC HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower is sealed and designed to provide additional stud strength for applications with high loading or shock loads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H 44 LW -  - RBC Bearings
Oxford, CT, USA
H 44 LW
H 44 LW
This Heavy Stud RBC HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower is sealed and designed to provide additional stud strength for applications with high loading or shock loads.

This Heavy Stud RBC HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower is sealed and designed to provide additional stud strength for applications with high loading or shock loads.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name H 44 LW
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 3400 lbs (1542 kg)
Speed Limit 3900 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3750 inch (9.52 mm)
Thread Length 0.3125 inch (7.94 mm)
View Details
Standard Steel Hex Cam Followers - CF-1-B - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-2-1/4-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 10370 lbs (4703 kg)
View Details
Rotation - Roller Follower - NAST25R - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details