RBC Bearings Datasheets for Radial Ball Bearings
Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.
Radial Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| This 400 Series™ unground radial ball bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not warrant the more expensive precision ground bearings. | |
| This 5000 Series™ bearing has a flange on the outer ring to locate the bearing when pressed into a tube or housing, thus eliminating the need for an external mounting... | |
| This 6900 Series™ bearing consists of a double sealed, semi-ground bearing with an extended inner ring. It is provided with two set screws and a flanged housing designed for flush... | |
| This 7500 Series™ bearing is a single row retainer type radial bearing. It incorporate 2 highly effective single lip contact seals with metal guards. This 7500 Series™ bearing is recommended... | |
| This 7600 Series™ bearing is a single row retainer type radial bearing. It incorporate 2 highly effective single lip contact seals with metal guards, while the inner ring is extended... | |
| This C-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or... | |
| This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for... | |
| This ER series ball bearing has heavy duty seals and is prelubricated for life. It has two lubrication holes for re-greasing. Black oxide finish provides added corrosion resistance. | |
| This precision ground 1600 Series™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 5000 rpm. Precision ground... | |
| This precision ground 3000 Series™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 2500 rpm. Precision ground... |