RBC Bearings CS 52 L

Description
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet
Description
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CS 52 L -  - RBC Bearings
Oxford, CT, USA
CS 52 L
CS 52 L
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name CS 52 L
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 4600 lbs (2086 kg)
Speed Limit 3100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 1 5/8 Inch Cam Follower with 1 1/2 Inch Stainless Steel Stud - S7NSRY-063163 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 330 lbs (150 kg)
Outside Diameter 1.62 inch (41.27 mm)
View Details
Rotation - Roller Follower - NAST17ZZR - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Standard Steel Hex Cam Followers - CF-2 1/2-B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/4-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.25 inch (57.15 mm)
Follower Width 1.25 inch (31.75 mm)
View Details