RBC Bearings Cam Follower S48L

Description
CAM FOLLOWER, STANDARD STUD, STRAIGHT (SEALED), 18 THREADS PER INCH/UNF-, 5/8 IN THREAD SIZE, 3/4 IN THREAD LENGTH, 0.625 IN BORE, 1-1/2 IN STUD LENGTH, 7/8 IN ROLLER WIDTH, 5/8 IN STUD DIA, 4600 LBF DYNAMIC CAPACITY, 8800 LBF STATIC CAPACITY, SLOTTED END. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, STANDARD STUD, STRAIGHT (SEALED), 18 THREADS PER INCH/UNF-, 5/8 IN THREAD SIZE, 3/4 IN THREAD LENGTH, 0.625 IN BORE, 1-1/2 IN STUD LENGTH, 7/8 IN ROLLER WIDTH, 5/8 IN STUD DIA, 4600 LBF DYNAMIC CAPACITY, 8800 LBF STATIC CAPACITY, SLOTTED END. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 57247521 - Radwell International
Willingboro, NJ, United States
Cam Follower
57247521
Cam Follower 57247521
CAM FOLLOWER, STANDARD STUD, STRAIGHT (SEALED), 18 THREADS PER INCH/UNF-, 5/8 IN THREAD SIZE, 3/4 IN THREAD LENGTH, 0.625 IN BORE, 1-1/2 IN STUD LENGTH, 7/8 IN ROLLER WIDTH, 5/8 IN STUD DIA, 4600 LBF DYNAMIC CAPACITY, 8800 LBF STATIC CAPACITY, SLOTTED END. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, STANDARD STUD, STRAIGHT (SEALED), 18 THREADS PER INCH/UNF-, 5/8 IN THREAD SIZE, 3/4 IN THREAD LENGTH, 0.625 IN BORE, 1-1/2 IN STUD LENGTH, 7/8 IN ROLLER WIDTH, 5/8 IN STUD DIA, 4600 LBF DYNAMIC CAPACITY, 8800 LBF STATIC CAPACITY, SLOTTED END. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 57247521
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 1 1/8 Inch Cam Follower with 1 Inch Stainless Steel Stud - S7NSRY-044113 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 160 lbs (72.56 kg)
Outside Diameter 1.12 inch (28.57 mm)
View Details
Rotation - Roller Follower - NART10R - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 2 1/4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-2-1/4-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details