RBC Bearings RBC 7

Description
The Patented RBC Roller ® is the leading cost-saver in the industry. This long-life cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for relubrication or replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speeds. They can also tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service . This Standard Stud cam follower offers a hex head socket for mounting convenience and a standard threaded stud.
Datasheet
Description
The Patented RBC Roller ® is the leading cost-saver in the industry. This long-life cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for relubrication or replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speeds. They can also tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service . This Standard Stud cam follower offers a hex head socket for mounting convenience and a standard threaded stud.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RBC 7 -  - RBC Bearings
Oxford, CT, USA
RBC 7
RBC 7
The Patented RBC Roller ® is the leading cost-saver in the industry. This long-life cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for relubrication or replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speeds. They can also tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service . This Standard Stud cam follower offers a hex head socket for mounting convenience and a standard threaded stud.

The Patented RBC Roller ® is the leading cost-saver in the industry. This long-life cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for relubrication or replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speeds. They can also tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service . This Standard Stud cam follower offers a hex head socket for mounting convenience and a standard threaded stud.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name RBC 7
Type Stud
Bearing Surface Straight
Design Units Inch
Load Rating 135000 lbs (61224 kg)
Speed Limit 1200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-1/8-BE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 7/8 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 1660 lbs (753 kg)
View Details
Polymer 1 1/4 Inch Cam Follower with 1 1/4 Inch Stainless Steel Stud - S7NSRY-050125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 210 lbs (95.24 kg)
Outside Diameter 1.25 inch (31.75 mm)
View Details
Rotation - Cam Follower - CFH18-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details