This Heavy Stud RBC HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower is sealed and designed to provide additional stud strength for applications with high loading or shock loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
| RBC Bearings | |
|---|---|
| Product Category | Cam Followers |
| Product Name | CH 20 LW |
| Type | Yoke |
| Bearing Surface | Crowned |
| Design Units | Inch |
| Load Rating | 880 lbs (399 kg) |
| Speed Limit | 5000 rpm |