RBC Bearings S 80 L

Description
This RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, has a standard threaded stud, and is designed to accommodate moderate loads.
Datasheet
Description
This RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, has a standard threaded stud, and is designed to accommodate moderate loads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S 80 L -  - RBC Bearings
Oxford, CT, USA
S 80 L
S 80 L
This RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, has a standard threaded stud, and is designed to accommodate moderate loads.

This RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, has a standard threaded stud, and is designed to accommodate moderate loads.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name S 80 L
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 11600 lbs (5261 kg)
Speed Limit 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.5000 inch (12.7 mm)
Thread Length 0.4219 inch (10.72 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/4-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.25 inch (31.75 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Heavy Stud Type Cam Followers Crowned with Screwdriver Slot, Sealed - CCFH 4 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Rotation - Cam Follower - CFH12-1UUR-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details