RBC Bearings H 64

Description
This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is unsealed.
Description
This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is unsealed.
Datasheet
Datasheet Summary
Powered by GS/AI

The H 64 Heavy Stud Cam Follower from RBC Bearings is engineered for applications that require enhanced stud strength, particularly in high loading or shock load scenarios. It features a flathead screwdriver slot head and a threaded stud, designed in an unsealed configuration. This cam follower is part of RBC's extensive range of cam followers, which includes options for various operational needs. The product is suitable for use in demanding environments where durability and reliability are critical.

Datasheet Summary
Powered by GS/AI

The H 64 Heavy Stud Cam Follower from RBC Bearings is engineered for applications that require enhanced stud strength, particularly in high loading or shock load scenarios. It features a flathead screwdriver slot head and a threaded stud, designed in an unsealed configuration. This cam follower is part of RBC's extensive range of cam followers, which includes options for various operational needs. The product is suitable for use in demanding environments where durability and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
H 64 -  - RBC Bearings
Oxford, CT, USA
H 64
H 64
This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is unsealed.

This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is unsealed.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name H 64
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 8700 lbs (3946 kg)
Speed Limit 2200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 1 7/8 Inch Cam Follower with 1 3/4 Inch Stainless Steel Stud - S7NSRY-075188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 430 lbs (195 kg)
Outside Diameter 1.88 inch (47.62 mm)
View Details
Stud Type Cam Rollers - KR 80 PP - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Metric
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-1/4-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 4470 lbs (2027 kg)
View Details
Rotation - Cam Follower - CF18-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details