This RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring load sharing in multiple cam follower installations. This cam follower can be relubed through the hex head, has a standard threaded stud, is sealed, and is designed to accommodate moderate loads.
| RBC Bearings | |
|---|---|
| Product Category | Cam Followers |
| Product Name | S 60 LWX |
| Type | Yoke |
| Bearing Surface | Crowned |
| Design Units | Inch |
| Load Rating | 5800 lbs (2630 kg) |
| Speed Limit | 2600 rpm |