RBC Bearings RBY 1

Description
The Patented RBC Roller ® Yoke Roller cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speed. They can tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service.
Description
The Patented RBC Roller ® Yoke Roller cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speed. They can tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service.
Datasheet
Datasheet Summary
Powered by GS/AI

The RBY 1 cam follower from RBC Bearings is part of the patented RBC Roller® series, designed for extended life and reduced maintenance. It features a unique construction that allows it to last up to 400% longer than standard needle roller cam followers, making it suitable for applications where downtime is critical. The design includes two paths of end-guided cylindrical rollers, which enhance fatigue life and enable higher thrust load tolerance compared to traditional options. The cam follower is dimensionally interchangeable with needle roller cam followers, facilitating easy integration into existing systems. Additionally, it is equipped with standard contacting lip seals for improved protection against contaminants and positive grease retention, ensuring maintenance-free operation. This product is ideal for production machinery applications where reliability and longevity are essential.

Datasheet Summary
Powered by GS/AI

The RBY 1 cam follower from RBC Bearings is part of the patented RBC Roller® series, designed for extended life and reduced maintenance. It features a unique construction that allows it to last up to 400% longer than standard needle roller cam followers, making it suitable for applications where downtime is critical. The design includes two paths of end-guided cylindrical rollers, which enhance fatigue life and enable higher thrust load tolerance compared to traditional options. The cam follower is dimensionally interchangeable with needle roller cam followers, facilitating easy integration into existing systems. Additionally, it is equipped with standard contacting lip seals for improved protection against contaminants and positive grease retention, ensuring maintenance-free operation. This product is ideal for production machinery applications where reliability and longevity are essential.

Suppliers

Company
Product
Description
Supplier Links
RBY 1 -  - RBC Bearings
Oxford, CT, USA
RBY 1
RBY 1
The Patented RBC Roller ® Yoke Roller cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speed. They can tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service.

The Patented RBC Roller ® Yoke Roller cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speed. They can tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name RBY 1
Type Yoke
Bearing Surface Straight; Crowned (optional feature)
Design Units Inch
Load Rating 3000 lbs (1361 kg)
Speed Limit 9400 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 1 1/4 Inch Cam Follower with 1 1/4 Inch Stainless Steel Stud - S7NSRY-050125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 210 lbs (95.24 kg)
Outside Diameter 1.25 inch (31.75 mm)
View Details
Heavy Stud Type Cam Follower Crowned with Hex Head - CCFH 1 7/8 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-2-1/2-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Rotation - Cam Follower - CF6R-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details