This Crowned RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring load sharing in multiple cam follower installations. This cam follower can be relubed through the hex head, has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
| RBC Bearings | |
|---|---|
| Product Category | Cam Followers |
| Product Name | CS 28 LWX |
| Type | Yoke |
| Bearing Surface | Crowned |
| Design Units | Inch |
| Load Rating | 1600 lbs (726 kg) |
| Speed Limit | 5000 rpm |