RBC Bearings CH 160 LW

Description
This Heavy Stud RBC HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower is sealed and designed to provide additional stud strength for applications with high loading or shock loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet
Description
This Heavy Stud RBC HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower is sealed and designed to provide additional stud strength for applications with high loading or shock loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CH 160 LW -  - RBC Bearings
Oxford, CT, USA
CH 160 LW
CH 160 LW
This Heavy Stud RBC HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower is sealed and designed to provide additional stud strength for applications with high loading or shock loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

This Heavy Stud RBC HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower is sealed and designed to provide additional stud strength for applications with high loading or shock loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name CH 160 LW
Type Yoke
Bearing Surface Crowned
Design Units Inch
Load Rating 40800 lbs (18503 kg)
Speed Limit 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF6225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.6250 inch (15.87 mm)
Thread Length 0.5000 inch (12.7 mm)
View Details
Heavy Stud Type Cam Followers Crowned with Screwdriver Slot - CCFH 3 1/2 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-3/4-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Rotation - Roller Follower - NAST12ZZUU - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details