This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is unsealed.
| RBC Bearings | |
|---|---|
| Product Category | Cam Followers |
| Product Name | H 18 |
| Type | Yoke |
| Bearing Surface | Straight |
| Design Units | Inch |
| Load Rating | 700 lbs (317 kg) |
| Speed Limit | 5000 rpm |