Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAM FOLLOWERS
RBC BEARINGS
PTRY3 -- CAM FOLLOWER
RBC Bearings
Cam Follower
PTRY3
Description
YOKE ROLLER, 1" BORE. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
YOKE ROLLER, 1" BORE. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Cam Follower
79826944
Cam Follower
79826944
YOKE ROLLER, 1" BORE. FREE 2 YEAR RADWELL WARRANTY
YOKE ROLLER, 1" BORE. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Cam Followers
Product Number
79826944
Product Name
Cam Follower
Type
Yoke
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
7/8 in. L, 3/4 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type
S9930A-CFS0750
Specs
Type
Stud
Speed Limit
6000 rpm
Outside Diameter
0.7500 inch (19.05 mm)
View Details
Accurate Bushing Company, Inc.
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot
BCR-1-1/4-E
Specs
Type
Stud
Features
Screw Driver Slot
Lubrication Fitting
3/16
View Details
MOUETTE PLASTIC MOLD CO., LTD
Crowned Cam Follower with Hex Hole, Bushing Eccentric
CCFE 1 1/8 B
Specs
Bearing Surface
Crowned
Design Units
Inch
Load Rating
2225 lbs (1009 kg)
View Details
THK America, Inc.
Rotation - Roller Follower
NART45UUR
Specs
Bearing Surface
Non-Separable Type
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details