RBC Bearings CS 40 L

Description
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet
Description
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CS 40 L -  - RBC Bearings
Oxford, CT, USA
CS 40 L
CS 40 L
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name CS 40 L
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 3800 lbs (1723 kg)
Speed Limit 3900 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-2 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3125 inch (7.94 mm)
Thread Length 0.2500 inch (6.35 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1 inch (25.4 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details
Rotation - Cam Follower - CFT16UU - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-2 1/2 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details