RBC Bearings Cam Followers & Yoke Rollers S32LW

Description
RBC Brand / 1.0in X 0.6250in / Stud Type Cam Follower / Standard Stud - Hex Head / Sealed
Datasheet
Description
RBC Brand / 1.0in X 0.6250in / Stud Type Cam Follower / Standard Stud - Hex Head / Sealed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Followers & Yoke Rollers - S32LW - Pacific International Bearing, Inc.
Union City, CA, United States
Cam Followers & Yoke Rollers
S32LW
Cam Followers & Yoke Rollers S32LW
RBC Brand / 1.0in X 0.6250in / Stud Type Cam Follower / Standard Stud - Hex Head / Sealed

RBC Brand / 1.0in X 0.6250in / Stud Type Cam Follower / Standard Stud - Hex Head / Sealed

Supplier's Site Datasheet
Cam Follower - 57247469 - Radwell International
Willingboro, NJ, United States
Cam Follower
57247469
Cam Follower 57247469
FLAT CAM FOLLOWER, HEX HEAD, NEEDLE ROLLERS, 1IN ROLLER DIAMETER, 0.6250IN ROLLER WIDTH, 0.4375IN STUD DIAMETER, 1IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL, 4500 RPM, 2390LB STATIC LOAD, 2300-4800 LBF LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER, HEX HEAD, NEEDLE ROLLERS, 1IN ROLLER DIAMETER, 0.6250IN ROLLER WIDTH, 0.4375IN STUD DIAMETER, 1IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL, 4500 RPM, 2390LB STATIC LOAD, 2300-4800 LBF LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc. Radwell International
Product Category Cam Followers Cam Followers
Product Number S32LW 57247469
Product Name Cam Followers & Yoke Rollers Cam Follower
Type Stud Stud
Load Rating 2300 lbs (1043 kg)
Features Sealed Sealed
Outside Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1/2-A-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 870 lbs (395 kg)
View Details
25 mm L, 30 mm Roller Dia., 12 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4500 rpm
Outside Diameter 1.18 inch (30 mm)
View Details
Rotation - Cam Follower - CF20UUR-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Heavy Stud Cam Follower Hex Drive - CFH 2 3/4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details