RBC Bearings Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Product Application Guidelines: Ball contact angles can be arranged in a variety of directions to provide maximized load and life characteristics. Good for applications requiring high load capability and low... | |
| Product Application Guidelines: Good for multi-directional loading with high thrust and moment load capability. Good for applications where the structures are less rigid. Typical Applications: Turntables Radar Pedestal cranes Mobile... | |
| This C-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or... | |
| This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for... | |
| This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or... |
| Next >> |