RBC Bearings RBC 4

Description
The Patented RBC Roller ® is the leading cost-saver in the industry. This long-life cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for relubrication or replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speeds. They can also tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service . This Standard Stud cam follower offers a hex head socket for mounting convenience and a standard threaded stud.
Datasheet
Description
The Patented RBC Roller ® is the leading cost-saver in the industry. This long-life cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for relubrication or replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speeds. They can also tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service . This Standard Stud cam follower offers a hex head socket for mounting convenience and a standard threaded stud.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RBC 4 -  - RBC Bearings
Oxford, CT, USA
RBC 4
RBC 4
The Patented RBC Roller ® is the leading cost-saver in the industry. This long-life cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for relubrication or replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speeds. They can also tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service . This Standard Stud cam follower offers a hex head socket for mounting convenience and a standard threaded stud.

The Patented RBC Roller ® is the leading cost-saver in the industry. This long-life cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for relubrication or replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speeds. They can also tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service . This Standard Stud cam follower offers a hex head socket for mounting convenience and a standard threaded stud.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name RBC 4
Type Stud
Bearing Surface Straight
Design Units Inch
Load Rating 45600 lbs (20680 kg)
Speed Limit 2600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers Heavy Stud Type with Screwdriver Slot - CFH 1 3/4 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 6385 lbs (2896 kg)
View Details
Rotation - Cam Follower - CFT24-1 - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF8737 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.8750 inch (22.22 mm)
Thread Length 0.6719 inch (17.07 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/2-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.5 inch (63.5 mm)
Follower Width 1.5 inch (38.1 mm)
View Details