RBC Bearings Cam Follower CS24LWX

Description
CROWNED CAM FOLLOWER,HEX HEAD ,0.7500 IN ROLLER DIA, 0.5000 IN ROLLER WIDTH, 0.3750 IN STUD DIA, 0.8750 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CROWNED CAM FOLLOWER,HEX HEAD ,0.7500 IN ROLLER DIA, 0.5000 IN ROLLER WIDTH, 0.3750 IN STUD DIA, 0.8750 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 57176525 - Radwell International
Willingboro, NJ, United States
Cam Follower
57176525
Cam Follower 57176525
CROWNED CAM FOLLOWER,HEX HEAD ,0.7500 IN ROLLER DIA, 0.5000 IN ROLLER WIDTH, 0.3750 IN STUD DIA, 0.8750 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CROWNED CAM FOLLOWER,HEX HEAD ,0.7500 IN ROLLER DIA, 0.5000 IN ROLLER WIDTH, 0.3750 IN STUD DIA, 0.8750 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 57176525
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/8-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.12 inch (28.57 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details
Standard Steel Hex Cam Followers - CF-1 1/4-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details
Cam Follwer, 13mm Bearing Outside Diameter, M5x0.8 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1306 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.4724 inch (12 mm)
View Details
Rotation - Roller Follower - NART50UUR - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details