RBC Bearings CS 18 LWX

Description
This Crowned RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring load sharing in multiple cam follower installations. This cam follower can be relubed through the hex head, has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet
Description
This Crowned RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring load sharing in multiple cam follower installations. This cam follower can be relubed through the hex head, has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CS 18 LWX -  - RBC Bearings
Oxford, CT, USA
CS 18 LWX
CS 18 LWX
This Crowned RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring load sharing in multiple cam follower installations. This cam follower can be relubed through the hex head, has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

This Crowned RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring load sharing in multiple cam follower installations. This cam follower can be relubed through the hex head, has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name CS 18 LWX
Type Yoke
Bearing Surface Crowned
Design Units Inch
Load Rating 700 lbs (317 kg)
Speed Limit 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

25 mm L, 32 mm Roller Dia., 12 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV32 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4500 rpm
Outside Diameter 1.26 inch (32 mm)
View Details
Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 1/2 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-7/8-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.88 inch (47.62 mm)
Follower Width 1 inch (25.4 mm)
View Details
Rotation - Roller Follower - NART12R - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details