RBC Bearings CS 18 LW

Description
This Crowned HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet
Description
This Crowned HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CS 18 LW -  - RBC Bearings
Oxford, CT, USA
CS 18 LW
CS 18 LW
This Crowned HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

This Crowned HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name CS 18 LW
Type Yoke
Bearing Surface Crowned
Design Units Inch
Load Rating 700 lbs (317 kg)
Speed Limit 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 5/8 Inch Cam Follower with 3/4 Inch Stainless Steel Stud - S7NSRY-025063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 60 lbs (27.21 kg)
Outside Diameter 0.6250 inch (15.87 mm)
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 1 1/8 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/4-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.25 inch (57.15 mm)
Follower Width 1.25 inch (31.75 mm)
View Details
Rotation - Roller Follower - NART10R - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details