The Patented RBC Roller ® Yoke Roller cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speed. They can tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service.
| RBC Bearings | |
|---|---|
| Product Category | Cam Followers |
| Product Name | RBY 3 1/4 |
| Type | Yoke |
| Bearing Surface | Straight; Crowned (optional feature) |
| Design Units | Inch |
| Load Rating | 28900 lbs (13107 kg) |
| Speed Limit | 3100 rpm |